Radwell International Cam Follower CRSB-20-SUB

Description
SUBSTITUTE FOR TORRINGTON CRSB-20, NEEDLE CAM FOLLOWER, 1.25 INCH BEARING, SEALED, HEX. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR TORRINGTON CRSB-20, NEEDLE CAM FOLLOWER, 1.25 INCH BEARING, SEALED, HEX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 102689711 - Radwell International
Willingboro, NJ, United States
Cam Follower
102689711
Cam Follower 102689711
SUBSTITUTE FOR TORRINGTON CRSB-20, NEEDLE CAM FOLLOWER, 1.25 INCH BEARING, SEALED, HEX. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR TORRINGTON CRSB-20, NEEDLE CAM FOLLOWER, 1.25 INCH BEARING, SEALED, HEX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 102689711
Product Name Cam Follower
Features Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Standard Steel Hex Cam Followers - CF-2 1/2-B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Straight
Design Units Inch
Load Rating 11720 lbs (5315 kg)
View Details
Stud Type Industrial Cam Followers, CR-E Series Eccentric Stud Type: Hex Drive - CR-1-XBE - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 3030 lbs (1374 kg)
View Details
Rotation - Cam Follower - CFH12-1UUR-AB - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
32.5 mm L, 35 mm Roller Dia., 16 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV35 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 3400 rpm
Outside Diameter 1.38 inch (35 mm)
View Details