Radwell International Filter/Dryer CCH1532V1-SUB

Description
SUBSTITUTE FOR SOFIMA CCH1532V1, FILTER. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR SOFIMA CCH1532V1, FILTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 83336548 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
83336548
Filter/Dryer 83336548
SUBSTITUTE FOR SOFIMA CCH1532V1, FILTER. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR SOFIMA CCH1532V1, FILTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 83336548
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

120mm Fan Filter Media 60PPI - 09450-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
2 suppliers
80mm Aluminum Fan Filter Assembly - AFK-80 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 3.15 inch (80 mm)
View Details
Fan Filters - 334976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Filter Media; Mat
Media Type Fibre
Length 3.39 inch (86 mm)
View Details