Radwell International Cam Follower CCFH-2 3/4-SB-SUB

Description
SUBSTITUTE FOR EMERSON MCGILL CCFH-2 3/4-SB, NEEDLE CAM FOLLOWER, CROWN, HD, 2.75 INCH BEARING, SEALED, HEX. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR EMERSON MCGILL CCFH-2 3/4-SB, NEEDLE CAM FOLLOWER, CROWN, HD, 2.75 INCH BEARING, SEALED, HEX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 103588547 - Radwell International
Willingboro, NJ, United States
Cam Follower
103588547
Cam Follower 103588547
SUBSTITUTE FOR EMERSON MCGILL CCFH-2 3/4-SB, NEEDLE CAM FOLLOWER, CROWN, HD, 2.75 INCH BEARING, SEALED, HEX. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR EMERSON MCGILL CCFH-2 3/4-SB, NEEDLE CAM FOLLOWER, CROWN, HD, 2.75 INCH BEARING, SEALED, HEX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 103588547
Product Name Cam Follower
Bearing Surface Crowned
Unlock Full Specs
to access all available technical data

Similar Products

Standard Steel Hex Cam Followers - CF-1/2-SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Straight
Design Units Inch
Load Rating 680 lbs (308 kg)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-1/2-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.5 inch (38.1 mm)
Follower Width 0.8750 inch (22.22 mm)
View Details
Rotation - Roller Follower - NAST30ZZ - THK America, Inc.
Specs
Bearing Surface Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
1 in. L, 1-1/8 Roller Dia., 7/16 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS1125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 5000 rpm
Outside Diameter 1.12 inch (28.57 mm)
View Details