Radwell International Cam Follower CCF-865-SUB

Description
SUBSTITUTE FOR REID SUPPLY CCF-865, NEEDLE CAM FOLLOWER, CROWN, 2.00 INCH BEARING, SEALED, HEX. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR REID SUPPLY CCF-865, NEEDLE CAM FOLLOWER, CROWN, 2.00 INCH BEARING, SEALED, HEX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 103588297 - Radwell International
Willingboro, NJ, United States
Cam Follower
103588297
Cam Follower 103588297
SUBSTITUTE FOR REID SUPPLY CCF-865, NEEDLE CAM FOLLOWER, CROWN, 2.00 INCH BEARING, SEALED, HEX. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR REID SUPPLY CCF-865, NEEDLE CAM FOLLOWER, CROWN, 2.00 INCH BEARING, SEALED, HEX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 103588297
Product Name Cam Follower
Bearing Surface Crowned
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cam Follower - CF5M-A - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details
1 in. L, 1-1/8 Roller Dia., 7/16 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS1125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 5000 rpm
Outside Diameter 1.12 inch (28.57 mm)
View Details
Stainless Steel Cam Followers & Yoke Rollers, BYR-X-SS - BYR-2-1/4-X-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Material Stainless
Outside Diameter 2.25 inch (57.15 mm)
View Details
Cam Followers Heavy Stud Type with Screwdriver Slot - CFH 1 7/8 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 6385 lbs (2896 kg)
View Details