Radwell International Cam Follower CCF-270-SUB

Description
SUBSTITUTE FOR REID SUPPLY CCF-270, HI-ROLLER, FLANGED, 2.00 INCH BEARING. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR REID SUPPLY CCF-270, HI-ROLLER, FLANGED, 2.00 INCH BEARING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 103588042 - Radwell International
Willingboro, NJ, United States
Cam Follower
103588042
Cam Follower 103588042
SUBSTITUTE FOR REID SUPPLY CCF-270, HI-ROLLER, FLANGED, 2.00 INCH BEARING. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR REID SUPPLY CCF-270, HI-ROLLER, FLANGED, 2.00 INCH BEARING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 103588042
Product Name Cam Follower
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cam Follower - CFH6MUUR-A - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-1/4-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.25 inch (31.75 mm)
Follower Width 0.7500 inch (19.05 mm)
View Details
Stud Type Cam Rollers - KR 26 PP - MOUETTE PLASTIC MOLD CO., LTD
MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Bearing Surface Crowned
Design Units Metric
View Details
1 in. L, 1-1/8 Roller Dia., 7/16 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS1125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 5000 rpm
Outside Diameter 1.12 inch (28.57 mm)
View Details