Radwell International Cam Follower CCF-260-SUB

Description
SUBSTITUTE FOR REID SUPPLY CCF-260, HI-ROLLER, FLANGED, 1.5 INCH BEARING,. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR REID SUPPLY CCF-260, HI-ROLLER, FLANGED, 1.5 INCH BEARING,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 103588032 - Radwell International
Willingboro, NJ, United States
Cam Follower
103588032
Cam Follower 103588032
SUBSTITUTE FOR REID SUPPLY CCF-260, HI-ROLLER, FLANGED, 1.5 INCH BEARING,. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR REID SUPPLY CCF-260, HI-ROLLER, FLANGED, 1.5 INCH BEARING,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 103588032
Product Name Cam Follower
Unlock Full Specs
to access all available technical data

Similar Products

Cam Followers Heavy Stud Type with Screwdriver Slot,Sealed - CFH 5 S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 46575 lbs (21122 kg)
View Details
Rotation - Roller Follower - NAST45 - THK America, Inc.
Specs
Bearing Surface Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Stainless Steel Cam Followers & Yoke Rollers, CR-XB-SS Series Stud Type Stainless, CR-1-5/8-XB-SS - CR-1-5/8-XB-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Load Rating 3336 lbs (1513 kg)
Bearing Material Stainless
View Details
20 mm L, 19 mm Roller Dia., 8 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV19 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 7000 rpm
Outside Diameter 0.7480 inch (19 mm)
View Details