Radwell International Pneumatic Filter C66-SUB

Description
SUBSTITUTE FOR MANN FILTER C66, FILTER ELEMENT, 15 MICRON, MEDIA: PAPER, STEEL CORE, OD: 2.25 / ID: 0.75, LG: 2.5. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR MANN FILTER C66, FILTER ELEMENT, 15 MICRON, MEDIA: PAPER, STEEL CORE, OD: 2.25 / ID: 0.75, LG: 2.5. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 156473991 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
156473991
Pneumatic Filter 156473991
SUBSTITUTE FOR MANN FILTER C66, FILTER ELEMENT, 15 MICRON, MEDIA: PAPER, STEEL CORE, OD: 2.25 / ID: 0.75, LG: 2.5. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR MANN FILTER C66, FILTER ELEMENT, 15 MICRON, MEDIA: PAPER, STEEL CORE, OD: 2.25 / ID: 0.75, LG: 2.5. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 156473991
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

120mm Fan Filter Media 45PPI - 09450-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
60mm Plastic Fan Filter Assembly - PFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 2.36 inch (60 mm)
View Details
HVAC Air Filters - 8802630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Compact pleated panel
Media Type Glass fibre paper
Airflow 1706 SCFM (2900 m³/hr)
View Details