Radwell International Battery APX1232-SUB-BATTERY

Description
SUBSTITUTE BATTERY FOR APEX APX1232, BATTERY, SEALED LEAD ACID, 12V, 35AH, RECHARGEABLE, NB TERMINALS. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE BATTERY FOR APEX APX1232, BATTERY, SEALED LEAD ACID, 12V, 35AH, RECHARGEABLE, NB TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Battery - 160002032 - Radwell International
Willingboro, NJ, United States
Battery
160002032
Battery 160002032
SUBSTITUTE BATTERY FOR APEX APX1232, BATTERY, SEALED LEAD ACID, 12V, 35AH, RECHARGEABLE, NB TERMINALS. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE BATTERY FOR APEX APX1232, BATTERY, SEALED LEAD ACID, 12V, 35AH, RECHARGEABLE, NB TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Batteries
Product Number 160002032
Product Name Battery
Unlock Full Specs
to access all available technical data

Similar Products

Speciality Size Rechargeable Batteries - 1449405 - RS Components, Ltd.
Specs
Specialty Cells 53.5 x 35 x 10.4 mm
Capacity 1.8 ampere-hr
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details