Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BATTERIES
RS COMPONENTS, LTD.
1449405 -- SPECIALITY SIZE RECHARGEABLE BATTERIES
RS Components, Ltd.
Speciality Size Rechargeable Batteries
1449405
Description
RS PRO NLI- 3.7V-103450-1.85A
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
RS PRO NLI- 3.7V-103450-1.85A
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Speciality Size Rechargeable Batteries
1449405
Speciality Size Rechargeable Batteries
1449405
RS PRO NLI- 3.7V-103450-1.85A
RS PRO NLI- 3.7V-103450-1.85A
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Batteries
Product Number
1449405
Product Name
Speciality Size Rechargeable Batteries
Specialty Cells
53.5 x 35 x 10.4 mm
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Speciality Size Rechargeable Batteries
206036
Specs
Secondary Batteries
Lithium-ion
Voltage
3.65 volts
Capacity
2.6 ampere-hr
View Details
RS Components, Ltd.
Speciality Size Batteries
325752
Specs
Primary Batteries
Alkaline-manganese Dioxide
Voltage
1.5 volts
Capacity
0.9400 ampere-hr
View Details
RS Components, Ltd.
Button Batteries
4574735
Specs
Primary Batteries
Lithium / Manganese Dioxide
Secondary Batteries
Lithium / Manganese Dioxide
Specialty Cells
Coin Cell or Button Cell; Cr2016
View Details
RS Components, Ltd.
Button Batteries
1834288
Specs
Specialty Cells
Coin Cell or Button Cell; Lir1654
Capacity
0.0900 ampere-hr
Width / Diameter
0.6299 inch (16 mm)
View Details