Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER TRANSFORMERS
RADWELL INTERNATIONAL
97471403 -- DRY TRANSFORMER
Radwell International
Dry Transformer
97471403
Description
TRANSFORMER, 6000/12V. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
TRANSFORMER, 6000/12V. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Dry Transformer
97471403
Dry Transformer
97471403
TRANSFORMER, 6000/12V. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 6000/12V. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Power Transformers
Product Number
97471403
Product Name
Dry Transformer
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Xingkerong Technology Co., Ltd
oil Immersed transformer
No.1601446823682
Specs
Transformer Type
Autotransformer; Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method
Oil; Fan cooling Natural cooling
Mounting
Floor mounted
View Details
Majestic Transformer Co.
Industrial Cased Single Phase Transformers
Specs
Transformer Type
Single Phase Transformer
Standards / Compliance
CSA; UL
View Details
Beckhoff Automation LLC
SCT4216-0025 | Ring-type current transformer, differential current type A, 25 A AC, size 2 New
View Details
Hammond Manufacturing Company Inc.
Transformers - Power Transformers
166D20
Specs
Transformer Type
Electronics; Power Transformer
Output Voltage
20 volts
Power Rating (VA)
2 VA
View Details
4
suppliers