Radwell International Shaft Coupling 97470965

Description
SET-SCREW TYPE SHAFT COLLARS, STEEL W / BLACK OXIDE FINISH, BORE SIZE 1-15/16 INCH, OUTSIDE DIAMETER 3.000 INCH, WIDTH 0.875 INCH, SCREW SIZE 1/2-13 X 1/2 . FREE 2 YEAR RADWELL WARRANTY
Description
SET-SCREW TYPE SHAFT COLLARS, STEEL W / BLACK OXIDE FINISH, BORE SIZE 1-15/16 INCH, OUTSIDE DIAMETER 3.000 INCH, WIDTH 0.875 INCH, SCREW SIZE 1/2-13 X 1/2 . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Shaft Coupling - 97470965 - Radwell International
Willingboro, NJ, United States
Shaft Coupling
97470965
Shaft Coupling 97470965
SET-SCREW TYPE SHAFT COLLARS, STEEL W / BLACK OXIDE FINISH, BORE SIZE 1-15/16 INCH, OUTSIDE DIAMETER 3.000 INCH, WIDTH 0.875 INCH, SCREW SIZE 1/2-13 X 1/2 . FREE 2 YEAR RADWELL WARRANTY

SET-SCREW TYPE SHAFT COLLARS, STEEL W / BLACK OXIDE FINISH, BORE SIZE 1-15/16 INCH, OUTSIDE DIAMETER 3.000 INCH, WIDTH 0.875 INCH, SCREW SIZE 1/2-13 X 1/2 . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 97470965
Product Name Shaft Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Rigid Shaft Flange Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
Stainless Steel Hub with 0.375
Specs
Bore 1 0.0781 inch (1.98 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details