S2F0MYM032060 is a precision Fairloc® Type I gear and dial hub made of 303 stainless steel, designed for shaft mounting without keys or splines. It has a 3.2 mm bore with a tolerance of +0.012/0 mm, a 17 mm outer diameter, and an overall length of 6 mm. The hub accepts an M3 socket head cap screw and features a 17 mm clearance diameter. Bore and mounting diameter are concentric to 0.005 mm. The hub's external diameter is specified as 17 mm with an r6 tolerance for press fit.
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities.
Click here to find out more about our Fairloc® hub.
Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm).
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Rigid Couplings |
| Product Number | S2F0MYM032060 |
| Product Name | Stainless Steel / Precision Gear and dial hub, 5mm Bore, 17mm hub Dia. |
| Material | Stainless Steel; ST. Steel / Precision |