Radwell International Filter/Dryer 930368Q-SUB

Description
SUBSTITUTE FOR PARKER 930368Q, FILTER. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR PARKER 930368Q, FILTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 83323443 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
83323443
Filter/Dryer 83323443
SUBSTITUTE FOR PARKER 930368Q, FILTER. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR PARKER 930368Q, FILTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 83323443
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

40mm Plastic Fan Filter Assembly - PFK-40 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 1.57 inch (40 mm)
View Details
60mm Fan Filter Media 45PPI - 09250-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
HVAC Air Filters - 1221775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Media roll
Media Type Fiberglass; Polyester; Polyester
View Details