Radwell International Filter/Dryer 930198Q-SUB

Description
SUBSTITUTE FOR PARKER 930198Q, FILTER. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR PARKER 930198Q, FILTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 83322133 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
83322133
Filter/Dryer 83322133
SUBSTITUTE FOR PARKER 930198Q, FILTER. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR PARKER 930198Q, FILTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 83322133
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

60mm Aluminum Fan Filter Assembly - AFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 2.36 inch (60 mm)
View Details
60mm Fan Filter Media 60PPI - 09250-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
Fan Filters - 9160063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Intake filter
Media Type Synthetic fibre
Length 4.88 inch (124 mm)
View Details