Radwell International Motor 8946112

Description
DISCONTINUED BY MANUFACTURER, MOTOR, SYNCHRONOUS, 115VAC 60HZ 5W 12RPM .5MFD 4WIRE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MOTOR, SYNCHRONOUS, 115VAC 60HZ 5W 12RPM .5MFD 4WIRE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 8946112 - Radwell International
Willingboro, NJ, United States
Motor
8946112
Motor 8946112
DISCONTINUED BY MANUFACTURER, MOTOR, SYNCHRONOUS, 115VAC 60HZ 5W 12RPM .5MFD 4WIRE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOTOR, SYNCHRONOUS, 115VAC 60HZ 5W 12RPM .5MFD 4WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 8946112
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
67 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0250B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
Low Noise High Torque Tailgate Lift Motor - PGM.P029 series - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0603 HP
Gear Type Planetary
View Details
Motors - AC, DC - 403-1113225019-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details