The MMP BL44-297G-90V GP42-059 is a reversible brushless DC planetary gearmotor designed for high-torque motion control applications. It features a 58.85:1 gearhead ratio, delivering a rated continuous torque of 52 in-lbs and a peak torque of 266 in-lbs, with a maximum output shaft speed of 102 RPM at full load. The gearmotor operates at 90 VDC, drawing 1.2 A continuous current, and weighs no more than 2.2 lbs. The output shaft supports radial loads up to 68 lbs and axial loads up to 25 lbs, with a gearhead backlash of 60 arc minutes max. The motor has a rated speed of 5994 RPM and a back EMF constant of 13.5 V/krpm. NEMA mounting and encoder/brake options are available.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP BL44-297G-90V GP42-059 |
| Product Name | IN-LINE Brushless Gearmotors |
| Commutation | Brushless |
| Standard DC Voltage | 90V |
| DC Voltage Range | 90.0 VDC |
| Continuous Current | 1.2 amps |