Radwell International Bushing 89028724

Description
MASKA , 1615X1-1/4, 1615X114, BUSHING. FREE 2 YEAR RADWELL WARRANTY
Description
MASKA , 1615X1-1/4, 1615X114, BUSHING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 89028724 - Radwell International
Willingboro, NJ, United States
Bushing
89028724
Bushing 89028724
MASKA , 1615X1-1/4, 1615X114, BUSHING. FREE 2 YEAR RADWELL WARRANTY

MASKA , 1615X1-1/4, 1615X114, BUSHING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 89028724
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Metal-Polymer Anti-Friction Bearings - 100115 DP4® - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
Bonded Bushes - 1893195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing ID 0.4724 inch (12.00 mm)
Bearing OD 1.1024 inch (28.00 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.628
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6280 inch (15.95 mm)
View Details