Radwell International Connector/Terminal/Pin 87149477

Description
DC POWER PLUG, 0.5A, 12VDC, CABLE; GENDER:PLUG; CURRENT RATING:500MA; PIN DIAMETER:-; BARREL LGTH:9MM; CONNECTOR MOUNTING:CABLE MOUNT; BARREL INNER DIAMETER:1.4MM; CONTACT TERMINATION TYPE:SOLDER; BARREL OUTER DIAMETER:3.4MM; ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
DC POWER PLUG, 0.5A, 12VDC, CABLE; GENDER:PLUG; CURRENT RATING:500MA; PIN DIAMETER:-; BARREL LGTH:9MM; CONNECTOR MOUNTING:CABLE MOUNT; BARREL INNER DIAMETER:1.4MM; CONTACT TERMINATION TYPE:SOLDER; BARREL OUTER DIAMETER:3.4MM; ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 87149477 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
87149477
Connector/Terminal/Pin 87149477
DC POWER PLUG, 0.5A, 12VDC, CABLE; GENDER:PLUG; CURRENT RATING:500MA; PIN DIAMETER:-; BARREL LGTH:9MM; CONNECTOR MOUNTING:CABLE MOUNT; BARREL INNER DIAMETER:1.4MM; CONTACT TERMINATION TYPE:SOLDER; BARREL OUTER DIAMETER:3.4MM; ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DC POWER PLUG, 0.5A, 12VDC, CABLE; GENDER:PLUG; CURRENT RATING:500MA; PIN DIAMETER:-; BARREL LGTH:9MM; CONNECTOR MOUNTING:CABLE MOUNT; BARREL INNER DIAMETER:1.4MM; CONTACT TERMINATION TYPE:SOLDER; BARREL OUTER DIAMETER:3.4MM; ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 87149477
Product Name Connector/Terminal/Pin
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

M12 Straight Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details