Radwell International Hydraulic Filter & Assembly & Components & Kit 84121-SUB

Description
SUBSTITUTE FOR CARQUEST 84121, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 4,47, FLOW DIRECTION: OUTSIDE-IN, MATERIAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 305, OPERATING TEMP -13 TO 250. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR CARQUEST 84121, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 4,47, FLOW DIRECTION: OUTSIDE-IN, MATERIAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 305, OPERATING TEMP -13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Filter & Assembly & Components & Kit - 83315795 - Radwell International
Willingboro, NJ, United States
Hydraulic Filter & Assembly & Components & Kit
83315795
Hydraulic Filter & Assembly & Components & Kit 83315795
SUBSTITUTE FOR CARQUEST 84121, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 4,47, FLOW DIRECTION: OUTSIDE-IN, MATERIAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 305, OPERATING TEMP -13 TO 250. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR CARQUEST 84121, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 4,47, FLOW DIRECTION: OUTSIDE-IN, MATERIAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 305, OPERATING TEMP -13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Filter Elements
Product Number 83315795
Product Name Hydraulic Filter & Assembly & Components & Kit
Filtration Product HydraulicFluid
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
3.12
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Lube & Hydraulic Oil Elements - Kaymax® Elements - Kaydon Filtration Corporation
Specs
Type Cartridge; WireMesh
Filtration Product Lubricants; HydraulicFluid
Filter Medium Material Glass Fiber; Metal Fiber
View Details
Porous Ceramic Ring 50um Micro FILTER -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Porous Ceramic
Filter Medium Material Ceramic
Range Micro Filtration
View Details