Radwell International Pipe and Coupling 80252797

Description
2-3/16 RIGID SPIRAL JAW CLUTCH COUPLING RHST. FREE 2 YEAR RADWELL WARRANTY
Description
2-3/16 RIGID SPIRAL JAW CLUTCH COUPLING RHST. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 80252797 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
80252797
Pipe and Coupling 80252797
2-3/16 RIGID SPIRAL JAW CLUTCH COUPLING RHST. FREE 2 YEAR RADWELL WARRANTY

2-3/16 RIGID SPIRAL JAW CLUTCH COUPLING RHST. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 80252797
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Nor Mex Couplings -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2756 to 2.95 inch (7 to 75 mm)
O.D. 1.97 to 8.58 inch (50 to 218 mm)
View Details
Stainless Steel / Precision Gear & Dial Hub, 0.1562
Specs
Bore 1 0.1562 inch (3.97 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Fittings, Couplings, and Distributors - 2171-CQT-12-ND - DigiKey
Specs
Material Polyoxymethylene (POM)
View Details