Stock Drive Products & Sterling Instrument - SDP/SI Stainless Steel / Precision Gear & Dial Hub, 0.1562" Bore, 0.4375" Hub Dia. S2006Y-125156

Description
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300
Request a Quote
Description
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S2006Y-125156 is a precision gear and dial hub made of 303 stainless steel with a 0.1562 in. bore and a 0.4375 in. outer diameter, designed to mount gears or dials without keys or splines. It features a set screw and a Dutch pin or staked connection, with bore and outer diameter concentric within 0.0003 in. T.I.R. and a 1/32 x 45° chamfer. The hub is compatible with a #6-32 set screw.

Datasheet Summary
Powered by GS/AI

The S2006Y-125156 is a precision gear and dial hub made of 303 stainless steel with a 0.1562 in. bore and a 0.4375 in. outer diameter, designed to mount gears or dials without keys or splines. It features a set screw and a Dutch pin or staked connection, with bore and outer diameter concentric within 0.0003 in. T.I.R. and a 1/32 x 45° chamfer. The hub is compatible with a #6-32 set screw.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel / Precision Gear & Dial Hub, 0.1562
Hicksville, NY, United States
Stainless Steel / Precision Gear & Dial Hub, 0.1562" Bore, 0.4375" Hub Dia.
S2006Y-125156
Stainless Steel / Precision Gear & Dial Hub, 0.1562" Bore, 0.4375" Hub Dia. S2006Y-125156
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300

SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities.
Click here to find out more about our Fairloc® hub.
Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm).


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rigid Couplings
Product Number S2006Y-125156
Product Name Stainless Steel / Precision Gear & Dial Hub, 0.1562" Bore, 0.4375" Hub Dia.
Bore 1 0.1562 inch (3.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Commercial Gear and Dial Hub, 0.187 Bore, 0.56 Hub Dia. - A 1A16-35618 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Aluminum / Commercial
Bore 1 0.1870 inch (4.75 mm)
View Details
0.0937
Specs
Units English Design Arrangement
Bore 1 0.0937 inch (2.38 mm)
O.D. 0.4370 inch (11.1 mm)
View Details
20mm long Anodized Aluminum Rigid Coupling With Opposing Bores of 5 & 4mm. - S51CAYM040050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Anodized Aluminum
Units Metric Design Arrangement
Bore 1 0.1969 inch (5 mm)
View Details
0.1248
Specs
Units English Design Arrangement
Bore 1 0.1248 inch (3.17 mm)
O.D. 0.4370 inch (11.1 mm)
View Details