Radwell International Bearing 67973395

Description
BEARING TAPERED ROLLER, 25MM BORE, 52MM OD, 16.25MM W,. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING TAPERED ROLLER, 25MM BORE, 52MM OD, 16.25MM W,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 67973395 - Radwell International
Willingboro, NJ, United States
Bearing
67973395
Bearing 67973395
BEARING TAPERED ROLLER, 25MM BORE, 52MM OD, 16.25MM W,. FREE 2 YEAR RADWELL WARRANTY

BEARING TAPERED ROLLER, 25MM BORE, 52MM OD, 16.25MM W,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 67973395
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA11008CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.7559 inch (70.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-32 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details