Radwell International Proximity Switch 66013950

Description
PROXIMITY SENSOR,MICRO SWITCH TYPE, 10-30 VDC, 150MZ MAX, 2 MM SENSING DISTANCE, PNP OUTPUT METHOD, NO OUTPUT STATUS,6' CABLE . FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR,MICRO SWITCH TYPE, 10-30 VDC, 150MZ MAX, 2 MM SENSING DISTANCE, PNP OUTPUT METHOD, NO OUTPUT STATUS,6' CABLE . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 66013950 - Radwell International
Willingboro, NJ, United States
Proximity Switch
66013950
Proximity Switch 66013950
PROXIMITY SENSOR,MICRO SWITCH TYPE, 10-30 VDC, 150MZ MAX, 2 MM SENSING DISTANCE, PNP OUTPUT METHOD, NO OUTPUT STATUS,6' CABLE . FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR,MICRO SWITCH TYPE, 10-30 VDC, 150MZ MAX, 2 MM SENSING DISTANCE, PNP OUTPUT METHOD, NO OUTPUT STATUS,6' CABLE . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 66013950
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Retro-reflective sensor - SOEG-RSP-M12-NS-K-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
High Temperature Inductive Proximity Sensor - S3863 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 inch (1 mm)
View Details
Inductive Proximity Sensors - 5000002283-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details