Radwell International Pillow Block/Bearing Housing 61386735

Description
BEARING PILLOW BLOCK 3/4IN BORE W/SET SCREW. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING PILLOW BLOCK 3/4IN BORE W/SET SCREW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 61386735 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
61386735
Pillow Block/Bearing Housing 61386735
BEARING PILLOW BLOCK 3/4IN BORE W/SET SCREW. FREE 2 YEAR RADWELL WARRANTY

BEARING PILLOW BLOCK 3/4IN BORE W/SET SCREW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 61386735
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Bearing Type Needle Roller
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 380 lbs (172 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509040 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Grease Fit Pillow Block Mounted Bearing - BEH16G - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details