Radwell International Pillow Block/Bearing Housing 54867120

Description
PILLOW BLOCK 2BOLT FLANGE W/SET SCREW 35MM SHAFT. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK 2BOLT FLANGE W/SET SCREW 35MM SHAFT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 54867120 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
54867120
Pillow Block/Bearing Housing 54867120
PILLOW BLOCK 2BOLT FLANGE W/SET SCREW 35MM SHAFT. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK 2BOLT FLANGE W/SET SCREW 35MM SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 54867120
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

8mm Nominal Bore size Pillow Block, made from 1.5mm thick sheet metal with a mounted ball bearing - A 7Z59MPF080L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.3150 inch (8 mm)
Load Rating 122 lbs (55.46 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS321 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.13 inch (105 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508983 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 7.48 inch (190 mm)
View Details
Mounted Pillow Blocks - NMPPB - Boston Gear
Specs
Bearing Type Plain
Shaft Diameter 0.5000 to 1.5 inch (12.7 to 38.1 mm)
Housing Plastic / Polymer
View Details