Radwell International Solid State Overload/Relay 52760797

Description
RELAY REVERSAL PHASE FAILURE 400VAC. FREE 2 YEAR RADWELL WARRANTY
Description
RELAY REVERSAL PHASE FAILURE 400VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 52760797 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
52760797
Solid State Overload/Relay 52760797
RELAY REVERSAL PHASE FAILURE 400VAC. FREE 2 YEAR RADWELL WARRANTY

RELAY REVERSAL PHASE FAILURE 400VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 52760797
Product Name Solid State Overload/Relay
Device Technology Electro-mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 14.74 HP
Three Phase Power 14.74 HP
DC Horsepower 14.74 HP
View Details
IEC 9 A Contactor - 100-C09D300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
2 suppliers