Radwell International Connector/Terminal/Pin 51350063

Description
POWER CONNECTOR, PLUG, 3+PE, SOLDER, NO. OF CONTACTS:3CONTACTS, PRODUCT RANGE:GDM SERIES, CONNECTOR MOUNTING:PANEL MOUNT, CONTACT TERMINATION TYPE:SOLDER, PITCH SPACING:-, GENDER:PLUG, CONTACT GENDER:PIN, CONTACT MATERIAL:-, CONTACT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
POWER CONNECTOR, PLUG, 3+PE, SOLDER, NO. OF CONTACTS:3CONTACTS, PRODUCT RANGE:GDM SERIES, CONNECTOR MOUNTING:PANEL MOUNT, CONTACT TERMINATION TYPE:SOLDER, PITCH SPACING:-, GENDER:PLUG, CONTACT GENDER:PIN, CONTACT MATERIAL:-, CONTACT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 51350063 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
51350063
Connector/Terminal/Pin 51350063
POWER CONNECTOR, PLUG, 3+PE, SOLDER, NO. OF CONTACTS:3CONTACTS, PRODUCT RANGE:GDM SERIES, CONNECTOR MOUNTING:PANEL MOUNT, CONTACT TERMINATION TYPE:SOLDER, PITCH SPACING:-, GENDER:PLUG, CONTACT GENDER:PIN, CONTACT MATERIAL:-, CONTACT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

POWER CONNECTOR, PLUG, 3+PE, SOLDER, NO. OF CONTACTS:3CONTACTS, PRODUCT RANGE:GDM SERIES, CONNECTOR MOUNTING:PANEL MOUNT, CONTACT TERMINATION TYPE:SOLDER, PITCH SPACING:-, GENDER:PLUG, CONTACT GENDER:PIN, CONTACT MATERIAL:-, CONTACT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 51350063
Product Name Connector/Terminal/Pin
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 75 ohm with seal - 190740-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details