SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE, PRODUCT RANGE:E SERIES, SENSOR CONNECTOR SIZE:M12, SENSOR CONNECTOR GENDER:MALE, NO. OF POSITIONS:4 POSITIONS, SENSOR CONTACT TYPE:SCREW PIN, SENSOR CONNECTOR MOUNTING:STRAIGHT CABLE MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 51344751 |
| Product Name | Sensor Accessory |