Radwell International Air Filter 50097515

Description
AIR FILTER ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
Description
AIR FILTER ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Air Filter - 50097515 - Radwell International
Willingboro, NJ, United States
Air Filter
50097515
Air Filter 50097515
AIR FILTER ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY

AIR FILTER ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 50097515
Product Name Air Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

60mm Fan Filter Media 100PPI - 09250-M/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
60mm Plastic Fan Filter Assembly - PFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 2.36 inch (60 mm)
View Details
Glass Fiber Bag Air Filter Media (HTBM) - H+G12:G71BY-GFBM-7 - Harbory Filtration
Specs
Applications General Ventilation
Construction Bag Filters
Media Type Fiberglass
View Details