DC-DC CONVERTER, ISO POL, 2 O/P, 5V, -5V, 250MA, 3W; POWER SUPPLY APPROVALS:ITE; INPUT RATIO:2:1; OUTPUT POWER MAX:3W; NO. OF OUTPUTS:2 OUTPUT; OUTPUT VOLTAGE - OUTPUT 1:5V; OUTPUT CURRENT - OUTPUT 1:250MA; OUTPUT REGULATION:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 48500555 |
| Product Name | Power Supply/Voltage Converter PC Board Mount |