Radwell International QD Cable/Cord Set 44024078

Description
CORDSET FEMALE SINGLE ENDED 5PIN. FREE 2 YEAR RADWELL WARRANTY
Description
CORDSET FEMALE SINGLE ENDED 5PIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 44024078 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
44024078
QD Cable/Cord Set 44024078
CORDSET FEMALE SINGLE ENDED 5PIN. FREE 2 YEAR RADWELL WARRANTY

CORDSET FEMALE SINGLE ENDED 5PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 44024078
Product Name QD Cable/Cord Set
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Precision Test Cable, 50.0 GHz, 36.0″ - T50-3FT-VFVM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -18 to 28 C (-0.4000 to 82.4 F)
View Details
Brown PVC Single Wire - 55010190 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details