Radwell International Pneumatic Filter 43113825

Description
AIR FILTER CARTRIDGE, C75, WAS 090.113.202. FREE 2 YEAR RADWELL WARRANTY
Description
AIR FILTER CARTRIDGE, C75, WAS 090.113.202. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 43113825 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
43113825
Pneumatic Filter 43113825
AIR FILTER CARTRIDGE, C75, WAS 090.113.202. FREE 2 YEAR RADWELL WARRANTY

AIR FILTER CARTRIDGE, C75, WAS 090.113.202. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 43113825
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

80mm Plastic Fan Filter Assembly - PFK-80 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.15 inch (80 mm)
View Details
40mm Fan Filter Media 100PPI - 09150-M/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details
Pneumatic Filters - 2023322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 113 SCFM (192 m³/hr)
View Details