Radwell International Bushing 42572840

Description
BUSHING HIGH SPEED SLIDER 25MM ID. FREE 2 YEAR RADWELL WARRANTY
Description
BUSHING HIGH SPEED SLIDER 25MM ID. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 42572840 - Radwell International
Willingboro, NJ, United States
Bushing
42572840
Bushing 42572840
BUSHING HIGH SPEED SLIDER 25MM ID. FREE 2 YEAR RADWELL WARRANTY

BUSHING HIGH SPEED SLIDER 25MM ID. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 42572840
Product Name Bushing
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Plain Bushes - 518209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 1.5748 inch (40.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
DU™ Cylindrical Bushes - Inch Size - 11060DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 4.3286 to 4.3307 inch (109.95 to 110.00 mm)
View Details
Snap Bushings - SB-375-4 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.2500 inch (6.35 mm)
View Details