Radwell International Hydraulic Pump 41448078

Description
ROTARY VANE PUMP, SERIES 1, 3/8" NPT PORT, 100GPH (300LPH) FLOW RATE, 60 PSI MAX. PRESSURE, 2400 RPM MAX. SPEED, CLOCKWISE ROTATION, BRASS MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
ROTARY VANE PUMP, SERIES 1, 3/8" NPT PORT, 100GPH (300LPH) FLOW RATE, 60 PSI MAX. PRESSURE, 2400 RPM MAX. SPEED, CLOCKWISE ROTATION, BRASS MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Pump - 41448078 - Radwell International
Willingboro, NJ, United States
Hydraulic Pump
41448078
Hydraulic Pump 41448078
ROTARY VANE PUMP, SERIES 1, 3/8" NPT PORT, 100GPH (300LPH) FLOW RATE, 60 PSI MAX. PRESSURE, 2400 RPM MAX. SPEED, CLOCKWISE ROTATION, BRASS MATERIAL. FREE 2 YEAR RADWELL WARRANTY

ROTARY VANE PUMP, SERIES 1, 3/8" NPT PORT, 100GPH (300LPH) FLOW RATE, 60 PSI MAX. PRESSURE, 2400 RPM MAX. SPEED, CLOCKWISE ROTATION, BRASS MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 41448078
Product Name Hydraulic Pump
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103050-6 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Hydrostatic Test Portable, B-Style, 3600 Psi - 938-9236 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 3600.0 psi (2531 m of Water)
Liquid Flow 2.700 GPM (10.23 L/min)
View Details
GHS4RP9-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 4.000 inch (102 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details