Radwell International Bushing 41429958

Description
BUSHING SPLIT 2.25IN ID 2.5IN OD 3IN HT. FREE 2 YEAR RADWELL WARRANTY
Description
BUSHING SPLIT 2.25IN ID 2.5IN OD 3IN HT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 41429958 - Radwell International
Willingboro, NJ, United States
Bushing
41429958
Bushing 41429958
BUSHING SPLIT 2.25IN ID 2.5IN OD 3IN HT. FREE 2 YEAR RADWELL WARRANTY

BUSHING SPLIT 2.25IN ID 2.5IN OD 3IN HT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 41429958
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Metal-Polymer Anti-Friction Bearings - 11570 DP4® - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
Plain Bushes - 528278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.5512 inch (14.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.502
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5020 inch (12.75 mm)
View Details