Radwell International Transistor 38838207

Description
(PRICE/EACH), OPTOCOUPLER, PHOTOTRANSISTOR O/P, 6KV; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:4PINS; FORWARD CURRENT IF MAX:50MA; ISOLATION VOLTAGE:6KV; CTR MIN:20%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:30V; PRODUCT RANGE:-ROHS COM. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/EACH), OPTOCOUPLER, PHOTOTRANSISTOR O/P, 6KV; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:4PINS; FORWARD CURRENT IF MAX:50MA; ISOLATION VOLTAGE:6KV; CTR MIN:20%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:30V; PRODUCT RANGE:-ROHS COM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 38838207 - Radwell International
Willingboro, NJ, United States
Transistor
38838207
Transistor 38838207
(PRICE/EACH), OPTOCOUPLER, PHOTOTRANSISTOR O/P, 6KV; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:4PINS; FORWARD CURRENT IF MAX:50MA; ISOLATION VOLTAGE:6KV; CTR MIN:20%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:30V; PRODUCT RANGE:-ROHS COM. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EACH), OPTOCOUPLER, PHOTOTRANSISTOR O/P, 6KV; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:4PINS; FORWARD CURRENT IF MAX:50MA; ISOLATION VOLTAGE:6KV; CTR MIN:20%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:30V; PRODUCT RANGE:-ROHS COM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 38838207
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF8736M2TR - 862660-AUIRF8736M2TR - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; DirectFET™ Isometric M4
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details