Radwell International Pipe and Coupling 33643344

Description
REDUCING TEE 1-1/4X1-1/4X1/2IN BLACK CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCING TEE 1-1/4X1-1/4X1/2IN BLACK CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 33643344 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
33643344
Pipe and Coupling 33643344
REDUCING TEE 1-1/4X1-1/4X1/2IN BLACK CAST IRON. FREE 2 YEAR RADWELL WARRANTY

REDUCING TEE 1-1/4X1-1/4X1/2IN BLACK CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 33643344
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Coupling piece - KSZ-3/8-24-UNF - Festo Corporation
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Weight 0.2403 lbs (0.1090 kg)
View Details
Rigid Shaft Flange Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid coupling with bores of 0.375 / 0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel / Zinc Plated
Units English Design Arrangement
Bore 1 0.3750 inch (9.52 mm)
View Details