Stock Drive Products & Sterling Instrument - SDP/SI 0.1248" Bore, 0.375" Mounting Shoulder Dia., 303 Stainless Steel Dial hub S2F06Y-062125

Description
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300
Request a Quote Datasheet
Description
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1248
Hicksville, NY, United States
0.1248" Bore, 0.375" Mounting Shoulder Dia., 303 Stainless Steel Dial hub
S2F06Y-062125
0.1248" Bore, 0.375" Mounting Shoulder Dia., 303 Stainless Steel Dial hub S2F06Y-062125
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300

SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities.
Click here to find out more about our Fairloc® hub.
Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm).


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rigid Couplings
Product Number S2F06Y-062125
Product Name 0.1248" Bore, 0.375" Mounting Shoulder Dia., 303 Stainless Steel Dial hub
Bore 1 0.1248 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

20mm long Brass - Black ox. Rigid Coupling With Opposing Bores of 8 & 6mm. - S51CBYM060080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass - Black ox.
Units Metric Design Arrangement
Bore 1 0.3150 inch (8 mm)
View Details
Rigid coupling with bores of 0.1875 / 0.375
Specs
Material Steel / Zinc Plated
Units English Design Arrangement
Bore 1 0.1875 inch (4.76 mm)
View Details
Rigid coupling with bores of 0.25 / 0.25
Specs
Material Aluminum; Anodized Aluminum
Units English Design Arrangement
Bore 1 0.2500 inch (6.35 mm)
View Details
0.0937
Specs
Bore 1 0.0937 inch (2.38 mm)
View Details