Radwell International LED LAMP/BULB 25501-0127-SUB-LED

Description
SUBSTITUTE LED VERSION FOR SCHNEIDER ELECTRIC 25501-0127, LED LAMP, 120VAC/ DC, T3-1/4, BA9S BASE LED, VIBRATION & SHOCK PROOF, 100K HRS (LED) VS 10K HRS (INCANDESCENT),. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE LED VERSION FOR SCHNEIDER ELECTRIC 25501-0127, LED LAMP, 120VAC/ DC, T3-1/4, BA9S BASE LED, VIBRATION & SHOCK PROOF, 100K HRS (LED) VS 10K HRS (INCANDESCENT),. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB - 219353565 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
219353565
LED LAMP/BULB 219353565
SUBSTITUTE LED VERSION FOR SCHNEIDER ELECTRIC 25501-0127, LED LAMP, 120VAC/ DC, T3-1/4, BA9S BASE LED, VIBRATION & SHOCK PROOF, 100K HRS (LED) VS 10K HRS (INCANDESCENT),. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE LED VERSION FOR SCHNEIDER ELECTRIC 25501-0127, LED LAMP, 120VAC/ DC, T3-1/4, BA9S BASE LED, VIBRATION & SHOCK PROOF, 100K HRS (LED) VS 10K HRS (INCANDESCENT),. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Number 219353565
Product Name LED LAMP/BULB
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-ACN-CYAZA342-030-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details