Radwell International Hydraulic Pump 225301545

Description
INDUSTRIAL SLIP RING, 1-1/2 INCH THROUGH BORE, 250 RPM, 600 VAC, 10 AMP PER CIRCUIT, 16 GAUGE 12 INCH LEADS,. FREE 2 YEAR RADWELL WARRANTY
Description
INDUSTRIAL SLIP RING, 1-1/2 INCH THROUGH BORE, 250 RPM, 600 VAC, 10 AMP PER CIRCUIT, 16 GAUGE 12 INCH LEADS,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Pump - 225301545 - Radwell International
Willingboro, NJ, United States
Hydraulic Pump
225301545
Hydraulic Pump 225301545
INDUSTRIAL SLIP RING, 1-1/2 INCH THROUGH BORE, 250 RPM, 600 VAC, 10 AMP PER CIRCUIT, 16 GAUGE 12 INCH LEADS,. FREE 2 YEAR RADWELL WARRANTY

INDUSTRIAL SLIP RING, 1-1/2 INCH THROUGH BORE, 250 RPM, 600 VAC, 10 AMP PER CIRCUIT, 16 GAUGE 12 INCH LEADS,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 225301545
Product Name Hydraulic Pump
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

04A20-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 4.000 inch (102 mm)
Power Source NoSourceIncluded; Basic
View Details
Above Ground Pump Station - EVERLAST™ Series Hi-Head - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Central Heating Pumps - 2484950 - RS Components, Ltd.
Specs
Pump Type Circulation Pump
Discharge Pressure 145.0 psi (102 m of Water)
Power Source 1, 230V
View Details