METER, LCD, 3-50V SUPPLY, 4-40V RANGE; NO. OF PHASES:-; SUPPLY VOLTAGE:-; ENERGY METER MOUNTING:-; PRODUCT RANGE:-; SVHC:NO SVHC (27-JUN-2018); DIGIT HEIGHT:12.5MM; DISPLAY TECHNOLOGY:LCD; METER FUNCTION:DC VOLTAGE; METER RANGE:4V TOROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 21584074 |
| Product Name | Test/Meter Accessory Module |