FILTER CARTRIDGE, DI GARD SERIES, STRING WOUND, 10 INCH LENGTH, 2.5 INCH OUTSIDE DIAMETER, 50 PSI MAXIMUM PRESSURE, 140 F TEMPERATURE RATING, NOMINAL 90% FILTRATION RATING, 10 UM MICRON RATING, 5 GPM FLOW RATE, POLYPROPYLENE MATERIAL. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Air Filters (industrial) |
| Product Number | 204290813 |
| Product Name | Pneumatic Filter |
| Construction | Filter Media |