Radwell International LED LAMP/BULB 201654217

Description
DISCONTINUED BY MANUFACTURER, LED MAGNETIC CHANNEL LIGHTS, PRICE PER 2PK, SL917CHL, 48 INCHES, 15 WATTS, 2 LAMP, 100/277 VOLTS, 50K. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, LED MAGNETIC CHANNEL LIGHTS, PRICE PER 2PK, SL917CHL, 48 INCHES, 15 WATTS, 2 LAMP, 100/277 VOLTS, 50K. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB - 201654217 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
201654217
LED LAMP/BULB 201654217
DISCONTINUED BY MANUFACTURER, LED MAGNETIC CHANNEL LIGHTS, PRICE PER 2PK, SL917CHL, 48 INCHES, 15 WATTS, 2 LAMP, 100/277 VOLTS, 50K. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, LED MAGNETIC CHANNEL LIGHTS, PRICE PER 2PK, SL917CHL, 48 INCHES, 15 WATTS, 2 LAMP, 100/277 VOLTS, 50K. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Number 201654217
Product Name LED LAMP/BULB
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
LED Color Lighting - 516-ASM6-SGD1-NRT0HCT-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
LED White Lighting - 1416-L128-3580NA3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details