Radwell International Enclosure 201646193

Description
ENCLOSURE, HINGED COVER, POLYCARBONATE MATERIAL, PREMIUM SERIES, CLEAR, NON-METALLIC LOCKING LATCH, MOUNTING FEET, 10 X 8 X 4 INCH DIMENSIONS, NEMA 4X, OUTDOOR USE. FREE 2 YEAR RADWELL WARRANTY
Description
ENCLOSURE, HINGED COVER, POLYCARBONATE MATERIAL, PREMIUM SERIES, CLEAR, NON-METALLIC LOCKING LATCH, MOUNTING FEET, 10 X 8 X 4 INCH DIMENSIONS, NEMA 4X, OUTDOOR USE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 201646193 - Radwell International
Willingboro, NJ, United States
Enclosure
201646193
Enclosure 201646193
ENCLOSURE, HINGED COVER, POLYCARBONATE MATERIAL, PREMIUM SERIES, CLEAR, NON-METALLIC LOCKING LATCH, MOUNTING FEET, 10 X 8 X 4 INCH DIMENSIONS, NEMA 4X, OUTDOOR USE. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, HINGED COVER, POLYCARBONATE MATERIAL, PREMIUM SERIES, CLEAR, NON-METALLIC LOCKING LATCH, MOUNTING FEET, 10 X 8 X 4 INCH DIMENSIONS, NEMA 4X, OUTDOOR USE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 201646193
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBBU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.7 inch (68.58 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers