Radwell International LED LAMP/BULB 201247602

Description
LINEAR LIGHT BAR, LED / 12 HIGH-DENSITY, 850NM IR, NARROW LENS, BUILT-IN SMART DRIVER. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR LIGHT BAR, LED / 12 HIGH-DENSITY, 850NM IR, NARROW LENS, BUILT-IN SMART DRIVER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB - 201247602 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
201247602
LED LAMP/BULB 201247602
LINEAR LIGHT BAR, LED / 12 HIGH-DENSITY, 850NM IR, NARROW LENS, BUILT-IN SMART DRIVER. FREE 2 YEAR RADWELL WARRANTY

LINEAR LIGHT BAR, LED / 12 HIGH-DENSITY, 850NM IR, NARROW LENS, BUILT-IN SMART DRIVER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Number 201247602
Product Name LED LAMP/BULB
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
High brightness Tri-Color chip LED - SMLVN6RGB7W - ROHM Semiconductor GmbH
Specs
LED Package: 3.1x2.8 (t=0.6)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
LED White Lighting - 516-ASMF-LWG8-NSVJDTR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 6800 K
View Details