CIRCULAR CONNECTOR, PLUG, 4 POSITION, CABLE; PRODUCT RANGE:MINI SURE-SEAL SERIES; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:CRIMP PIN / SOCKET - CONTACTS NOT SUPPLIED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 19234976 |
| Product Name | Connector/Terminal/Pin |
| Connector Type | Circular / Cylindrical Connectors |