Radwell International Gear Box 192225714

Description
DISCONTINUED BY MANUFACTURER, GEAR BOX, 10:1 RATIO, 14 MM INPUT SHAFT, 14 MM OUTPUT SHAFT, 70 MM FLANGE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR BOX, 10:1 RATIO, 14 MM INPUT SHAFT, 14 MM OUTPUT SHAFT, 70 MM FLANGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 192225714 - Radwell International
Willingboro, NJ, United States
Gear Box
192225714
Gear Box 192225714
DISCONTINUED BY MANUFACTURER, GEAR BOX, 10:1 RATIO, 14 MM INPUT SHAFT, 14 MM OUTPUT SHAFT, 70 MM FLANGE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR BOX, 10:1 RATIO, 14 MM INPUT SHAFT, 14 MM OUTPUT SHAFT, 70 MM FLANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 192225714
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

Part-turn Gearboxes, ABM -  - Rotork plc
Specs
Mounting Style Flange(s)
View Details
Gearheads - P16 Planet gear 1/576 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 576 (X : 1)
Rated Output Torque 3.12 In-lbs (3.6 kg-cm)
View Details
Planetary Gearheads Series 12/4 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 4 (X : 1)
View Details
M Box 60:1 Bronze - M60B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 79.65 In-lbs (91.84 kg-cm)
View Details