Radwell International Pump Repair Kit 191443637

Description
REPAIR KIT, 1 1/2 - 2 INCH PUMP SIZE, BOLTED STYLE PUMP. FREE 2 YEAR RADWELL WARRANTY
Description
REPAIR KIT, 1 1/2 - 2 INCH PUMP SIZE, BOLTED STYLE PUMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pump Repair Kit - 191443637 - Radwell International
Willingboro, NJ, United States
Pump Repair Kit
191443637
Pump Repair Kit 191443637
REPAIR KIT, 1 1/2 - 2 INCH PUMP SIZE, BOLTED STYLE PUMP. FREE 2 YEAR RADWELL WARRANTY

REPAIR KIT, 1 1/2 - 2 INCH PUMP SIZE, BOLTED STYLE PUMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 191443637
Product Name Pump Repair Kit
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6BP-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 5.36 HP
View Details
NCL Medium Duty Centrifugal Pumps -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 3962.580 GPM (15009.77 L/min)
Media Chemical Pump
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details