Radwell International Reducer 19036296

Description
WORM GEAR REDUCERS, TYPE NRV, SIZE 30, 5:0 GEAR RATIO. FREE 2 YEAR RADWELL WARRANTY
Description
WORM GEAR REDUCERS, TYPE NRV, SIZE 30, 5:0 GEAR RATIO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 19036296 - Radwell International
Willingboro, NJ, United States
Reducer
19036296
Reducer 19036296
WORM GEAR REDUCERS, TYPE NRV, SIZE 30, 5:0 GEAR RATIO. FREE 2 YEAR RADWELL WARRANTY

WORM GEAR REDUCERS, TYPE NRV, SIZE 30, 5:0 GEAR RATIO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 19036296
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Multi-turn Gearboxes, HOB/MPR -  - Rotork plc
Specs
Gearing Bevel / Miter
View Details
Gearheads - P16 spur 1/30 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 30 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details
Micro Planetary Gearheads Series 06A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details
GB58 20:1 Composite - 5820C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 20 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details