Radwell International Electrical Cable/Wire 17780839

Description
(PRICE/SP OF 500 FT) SHIELDED MULTIPR CABLE 1PR 500FT 300V GRAY; JKT COLOR:GREY; NO. OF PR:1 PR; WIRE GAUGE:22AWG; CONDUCTOR AREA CSA:-; REEL LGTH (IMPERIAL):500FT; REEL LGTH (METRIC):152.4M; NO. OF MAX STRANDS X STRAND SIZE:7 X 30AWG ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/SP OF 500 FT) SHIELDED MULTIPR CABLE 1PR 500FT 300V GRAY; JKT COLOR:GREY; NO. OF PR:1 PR; WIRE GAUGE:22AWG; CONDUCTOR AREA CSA:-; REEL LGTH (IMPERIAL):500FT; REEL LGTH (METRIC):152.4M; NO. OF MAX STRANDS X STRAND SIZE:7 X 30AWG ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electrical Cable/Wire - 17780839 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
17780839
Electrical Cable/Wire 17780839
(PRICE/SP OF 500 FT) SHIELDED MULTIPR CABLE 1PR 500FT 300V GRAY; JKT COLOR:GREY; NO. OF PR:1 PR; WIRE GAUGE:22AWG; CONDUCTOR AREA CSA:-; REEL LGTH (IMPERIAL):500FT; REEL LGTH (METRIC):152.4M; NO. OF MAX STRANDS X STRAND SIZE:7 X 30AWG ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/SP OF 500 FT) SHIELDED MULTIPR CABLE 1PR 500FT 300V GRAY; JKT COLOR:GREY; NO. OF PR:1 PR; WIRE GAUGE:22AWG; CONDUCTOR AREA CSA:-; REEL LGTH (IMPERIAL):500FT; REEL LGTH (METRIC):152.4M; NO. OF MAX STRANDS X STRAND SIZE:7 X 30AWG ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 17780839
Product Name Electrical Cable/Wire
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-5600-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-0750-033 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details